Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse V3.5MLA0603A

Description
METAL OXIDE VARISTOR, 3.5V 13V 0603; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:ML Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:1100pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 3.5V 13V 0603; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:ML Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:1100pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse - 48F3216 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse
48F3216
Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse 48F3216
METAL OXIDE VARISTOR, 3.5V 13V 0603; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:ML Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:1100pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0603; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:ML Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:1100pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48F3216
Product Name Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details