Littelfuse, Inc. Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse V282BB60

Description
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:2.8kV; Voltage Rating VDC:3.5kV; Product Range:BB Series; Clamping Voltage Vc Max:7.4mV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:2.8kV; Voltage Rating VDC:3.5kV; Product Range:BB Series; Clamping Voltage Vc Max:7.4mV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse - 25R6232 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse
25R6232
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse 25R6232
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:2.8kV; Voltage Rating VDC:3.5kV; Product Range:BB Series; Clamping Voltage Vc Max:7.4mV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:2.8kV; Voltage Rating VDC:3.5kV; Product Range:BB Series; Clamping Voltage Vc Max:7.4mV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V282BB60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V282BB60
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V282BB60
VARISTOR 4.7KV 70KA ENCASED DISC

VARISTOR 4.7KV 70KA ENCASED DISC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 25R6232 V282BB60
Product Name Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data