METAL OXIDE VARISTOR, 22V, 53V, RAD; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZT Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 27V 100A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7437 | V27ZT05P |
| Product Name | Metal Oxide Varistor, 22V, 53V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) |