Win Source Part Number: 1103619-V27ZS60P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZS
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 13000 pF @ 1 MHz
Varistor Voltage (Min): 24.3 V
Varistor Voltage (Typ): 27 V
Varistor Voltage (Max): 29.7 V
Current - Surge: 2 kA
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Energy: 120J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V27ZA60P; V27ZC60P; V33ZA70P;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V27ZS60P,18-V27ZS60
VARISTOR 27V 2KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103619-V27ZS60P | V27ZS60P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |