VARISTOR 27V 100A DISC 5MM
METAL OXIDE VARISTOR, 22V, 53V, RAD; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZA Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V27ZA05P | 58K7428 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 22V, 53V, Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |