Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116853-V27MA1B
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 370pF @ 1MHz
Varistor Voltage (Min): 24V
Varistor Voltage (Typ): 27V
Varistor Voltage (Max): 31V
Current - Surge: 40A
Maximum AC Volts: 17VAC
Maximum DC Volts: 22VDC
Energy: 0.11J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SOD-83A Axial
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
METAL OXIDE VARISTOR, 22V, 59V, AXIAL; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:MA Series; Clamping Voltage Vc Max:59V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:370pF RoHS Compliant: Yes
VARISTOR 27V 40A SOD83A AXIAL
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116853-V27MA1B | 72K7341 | V27MA1B |
| Product Name | TVS - TVS - Varistors, MOVs - V27MA1B | Metal Oxide Varistor, 22V, 59V, Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 40 amps |