METAL OXIDE VARISTOR, 22V, 57V, SMD; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:CH Series; Clamping Voltage Vc Max:57V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes
METAL OXIDE VARISTOR, 22V, 57V, SMD; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:CH Series; Clamping Voltage Vc Max:57V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 27V 100A 2SMD NO LEAD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B9069 | 10R5065 | V27CH8T |
| Product Name | Metal Oxide Varistor, 22V, 57V, Smd; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 22V, 57V, Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |