Win Source Part Number: 1361162-V275SM7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SM7
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 80 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Varistor Voltage (Min): 389 V
Varistor Voltage (Typ): 431 V
Varistor Voltage (Max): 473 V
Current - Surge: 1.2 kA
Energy: 23J
SUPPRESSOR, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:SM7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MOV, 710V, SMD; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:SM7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:SM7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C; Filter Terminals:SMD RoHS Compliant: Yes
VARISTOR 431V 1.2KA 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361162-V275SM7 | 64R7717 | 39X0263 | V275SM7 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Suppressor, Full Reel; Voltage Rating Vac Littelfuse | Varistor, Mov, 710V, Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, J-Lead | Surface Mount, MLCV |