Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275SM20

Description
VARISTOR 431V 6.5KA DISC 20MM
Description
VARISTOR 431V 6.5KA DISC 20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V275SM20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V275SM20
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275SM20
VARISTOR 431V 6.5KA DISC 20MM

VARISTOR 431V 6.5KA DISC 20MM

Supplier's Site
Varistor, Full Reel; Voltage Rating Vac Littelfuse - 72R4439 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Full Reel; Voltage Rating Vac Littelfuse
72R4439
Varistor, Full Reel; Voltage Rating Vac Littelfuse 72R4439
VARISTOR, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:SM20 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:SM20 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V275SM20 72R4439
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Full Reel; Voltage Rating Vac Littelfuse
Package Surface Mount
Unlock Full Specs
to access all available technical data