METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LU Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:450pF RoHS Compliant: Yes
VARISTOR 430V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7470 | V275LU20AP |
| Product Name | Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |