VARISTOR, METAL OXIDE, 710V, 7MM DISC; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 1.2KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4973 | V275LT4P |
| Product Name | Varistor, Metal Oxide, 710V, 7Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |