VARISTOR 421V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 369V 680V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:900pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V275LT40BP | 58K7468 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 369V 680V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |