VARISTOR 430V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:450pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V275LT20AP | 58K7465 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |