Littelfuse, Inc. Varistor, 710V, 275Vac, Disc 14Mm; Voltage Rating Vac Littelfuse V275LS20CP

Description
VARISTOR, 710V, 275VAC, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Description
VARISTOR, 710V, 275VAC, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710V, 275Vac, Disc 14Mm; Voltage Rating Vac Littelfuse - 45W5108 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710V, 275Vac, Disc 14Mm; Voltage Rating Vac Littelfuse
45W5108
Varistor, 710V, 275Vac, Disc 14Mm; Voltage Rating Vac Littelfuse 45W5108
VARISTOR, 710V, 275VAC, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, 710V, 275VAC, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45W5108
Product Name Varistor, 710V, 275Vac, Disc 14Mm; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Hard To Find - 10MQ060NPBF - 1121067-10MQ060NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details