Littelfuse, Inc. Connectors,Interconnects V275LA40CPX680

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Varistor Voltage (Min): 185V Varistor Voltage (Typ): 200V Current - Surge: 1.2 kA Varistor Voltage (Max): 80 V Energy: 21J
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Varistor Voltage (Min): 185V Varistor Voltage (Typ): 200V Current - Surge: 1.2 kA Varistor Voltage (Max): 80 V Energy: 21J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Varistor Voltage (Min): 185V Varistor Voltage (Typ): 200V Current - Surge: 1.2 kA Varistor Voltage (Max): 80 V Energy: 21J

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Varistor Voltage (Min): 185V
Varistor Voltage (Typ): 200V
Current - Surge: 1.2 kA
Varistor Voltage (Max): 80 V
Energy: 21J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details