Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V275LA40AP

Description
Win Source Part Number: 1015588-V275LA40AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 140J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V275LA40AP,F30 36,V275LA40AP-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1015588-V275LA40AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 140J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V275LA40AP,F30 36,V275LA40AP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1015588-V275LA40AP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1015588-V275LA40AP
Circuit Protection - TVS - Varistors, MOVs 1015588-V275LA40AP
Win Source Part Number: 1015588-V275LA40AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 900 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 6.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 140J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V275LA40AP,F30 36,V275LA40AP-ND

Win Source Part Number: 1015588-V275LA40AP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LA
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 900 pF @ 1 MHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 6.5 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Energy: 140J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -1024-V275LA40AP,F3036,V275LA40AP-ND

Buy Now Datasheet
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse - 58K7448 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse
58K7448
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse 58K7448
METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:900pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:900pF RoHS Compliant: Yes

Supplier's Site
Varistor, Mov, La Series, 369 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant Littelfuse - 79K2664 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, La Series, 369 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant Littelfuse
79K2664
Varistor, Mov, La Series, 369 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant Littelfuse 79K2664
Varistor, MOV, LA Series, 369 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 710 V RoHS Compliant: Yes

Varistor, MOV, LA Series, 369 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 710 V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V275LA40AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V275LA40AP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275LA40AP
VARISTOR 430V 6.5KA DISC 20MM

VARISTOR 430V 6.5KA DISC 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1015588-V275LA40AP 58K7448 V275LA40AP
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data