Win Source Part Number: 973069-V275LA20CP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: C-III
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 5000 pF @ 1 MHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 6.5 kA
Maximum AC Volts: 275 V
Energy: 145J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -1024-V275LA20CP,V27
VARISTOR 430V 6.5KA DISC 14MM
Varistor, MOV, LA Series, 6 kA, Disc 14mm, Metal Oxide Varistor (MOV), 710 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 473V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Duty Cycle (3kA 8/20uS):10 RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 973069-V275LA20CP | V275LA20CP | 67W2426 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 6 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant Littelfuse |
| Package | Disc 14mm | Through Hole |