METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:200pF RoHS Compliant: Yes
VARISTOR 430V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2156 | V275LA10 |
| Product Name | Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |