VARISTOR 430V 40KA SQUARE 34MM
Varistor; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:HB34 Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V271HB34 | 95B4888 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor; Voltage Rating Vac Littelfuse |
| Package | Through Hole |