Manufacturer: Littelfuse Inc.
Win Source Part Number: 798976-V271HA40
Series: HA
Packaging: Bulk
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 40mm, Formed Tabs
Number of Circuits: 1
Mounting: Bolt Mount
Capacitance @ Frequency: 4500pF @ 1MHz
Family Name: HA
Varistor Voltage (Typ): 430V
Current - Surge: 40kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 369VDC
Energy: 400J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
METAL OXIDE VARISTOR, 369V, 690V, 40MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:HA Series; Clamping Voltage Vc Max:690V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Capacitance:4500µFRo
VARISTOR 430V 40KA DISC 40MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798976-V271HA40 | 09F2153 | V271HA40 |
| Product Name | TVS - TVS - Varistors, MOVs - V271HA40 | Metal Oxide Varistor, 369V, 690V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 40000 amps |