VARISTOR, 224V, 100MA, AXIAL LEADED; Voltage Rating VAC:163V; Voltage Rating VDC:224V; Product Range:MA Series; Clamping Voltage Vc Max:460V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:17pF RoHS Compliant: Yes
VARISTOR 270V 100A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2140 | V270MA2A |
| Product Name | Varistor, 224V, 100Ma, Axial Leaded; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |