VARISTOR 36V 2KA DISC 20MM SMD
METAL OXIDE VARISTORS (MOV), FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:SM20 Series; Clamping Voltage Vc Max:63V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V26SM20 | 64R7698 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistors (Mov), Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount |