Win Source Part Number: 1361113-V26MLA1206NH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q200, MLA AUTO
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 600 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Varistor Voltage (Min): 29.5 V
Varistor Voltage (Typ): 34 V
Varistor Voltage (Max): 38.5 V
Current - Surge: 150 A
Energy: 0.6J
VARISTOR 34V 150A 1206
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361113-V26MLA1206NHAUTO | V26MLA1206NHAUTO |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |