VARISTOR, 26V, 60V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):600mJ RoHS Compliant: Yes
VARISTOR 34V 150A 1206
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B9048 | V26MLA1206NA |
| Product Name | Varistor, 26V, 60V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |