Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V26MLA1206H V26MLA1206H

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 812250-V26MLA1206H Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Current - Surge: 150A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 (3216 Metric) Varistor Voltage (Maximum): 38.5V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 720pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 812250-V26MLA1206H Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Current - Surge: 150A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 (3216 Metric) Varistor Voltage (Maximum): 38.5V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 720pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V26MLA1206H - 812250-V26MLA1206H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V26MLA1206H
812250-V26MLA1206H
TVS - TVS - Varistors, MOVs - V26MLA1206H 812250-V26MLA1206H
Manufacturer: Littelfuse Inc. Win Source Part Number: 812250-V26MLA1206H Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Current - Surge: 150A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 (3216 Metric) Varistor Voltage (Maximum): 38.5V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 720pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812250-V26MLA1206H
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 29.5V
Varistor Voltage (Typ): 34V
Current - Surge: 150A
Maximum AC Volts: 20V
Maximum DC Volts: 26V
Energy: 0.60J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206 (3216 Metric)
Varistor Voltage (Maximum): 38.5V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 720pF at 1MHz

Buy Now
Varistor, 26V, 60V, 1206, Full Reel; Voltage Rating Vac Littelfuse - 05B9046 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 26V, 60V, 1206, Full Reel; Voltage Rating Vac Littelfuse
05B9046
Varistor, 26V, 60V, 1206, Full Reel; Voltage Rating Vac Littelfuse 05B9046
VARISTOR, 26V, 60V, 1206, FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

VARISTOR, 26V, 60V, 1206, FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

Supplier's Site
Varistor, 26V, 60V, 1206; Voltage Rating Vac Littelfuse - 75M5774 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 26V, 60V, 1206; Voltage Rating Vac Littelfuse
75M5774
Varistor, 26V, 60V, 1206; Voltage Rating Vac Littelfuse 75M5774
VARISTOR, 26V, 60V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:56V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):600mJ RoHS Compliant: Yes

VARISTOR, 26V, 60V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:56V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):600mJ RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V26MLA1206H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V26MLA1206H
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V26MLA1206H
VARISTOR 34V 150A 1206

VARISTOR 34V 150A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 812250-V26MLA1206H 05B9046 V26MLA1206H
Product Name TVS - TVS - Varistors, MOVs - V26MLA1206H Varistor, 26V, 60V, 1206, Full Reel; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 150 amps
Unlock Full Specs
to access all available technical data