Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V26MLA0805LNH V26MLA0805LNH

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116850-V26MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 220pF @ 1MHz Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Varistor Voltage (Max): 38.5V Current - Surge: 40A Maximum AC Volts: 20VAC Maximum DC Volts: 26VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116850-V26MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 220pF @ 1MHz Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Varistor Voltage (Max): 38.5V Current - Surge: 40A Maximum AC Volts: 20VAC Maximum DC Volts: 26VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V26MLA0805LNH - 1116850-V26MLA0805LNH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V26MLA0805LNH
1116850-V26MLA0805LNH
TVS - TVS - Varistors, MOVs - V26MLA0805LNH 1116850-V26MLA0805LNH
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116850-V26MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 220pF @ 1MHz Varistor Voltage (Min): 29.5V Varistor Voltage (Typ): 34V Varistor Voltage (Max): 38.5V Current - Surge: 40A Maximum AC Volts: 20VAC Maximum DC Volts: 26VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116850-V26MLA0805LNH
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 220pF @ 1MHz
Varistor Voltage (Min): 29.5V
Varistor Voltage (Typ): 34V
Varistor Voltage (Max): 38.5V
Current - Surge: 40A
Maximum AC Volts: 20VAC
Maximum DC Volts: 26VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V26MLA0805LNH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V26MLA0805LNH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V26MLA0805LNH
VARISTOR 34V 40A 0805

VARISTOR 34V 40A 0805

Supplier's Site
Varistor, 26V, 60V, 0805; Voltage Rating Vac Littelfuse - 98B2337 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 26V, 60V, 0805; Voltage Rating Vac Littelfuse
98B2337
Varistor, 26V, 60V, 0805; Voltage Rating Vac Littelfuse 98B2337
VARISTOR, 26V, 60V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 26V, 60V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1116850-V26MLA0805LNH V26MLA0805LNH 98B2337
Product Name TVS - TVS - Varistors, MOVs - V26MLA0805LNH Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 26V, 60V, 0805; Voltage Rating Vac Littelfuse
IFSM 40 amps
Unlock Full Specs
to access all available technical data