VARISTOR 34V 100A 0805
VARISTOR, 26V, 60V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A; Peak Energy (10/1000uS):300mJ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V26MLA0805H | 98B2334 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 26V, 60V, 0805; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |