Win Source Part Number: 974742-V26MLA0603NR
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 110 pF @ 1 MHz
Varistor Voltage (Min): 31 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 38 V
Current - Surge: 30 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 18-V26MLA0603NRCT,18
VARISTOR 34.5V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 974742-V26MLA0603NR | V26MLA0603NR |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |