VARISTOR, 26V, 60V, 0603, FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Filter Terminals:SMDRoHS Compliant: Yes
VARISTOR, 26V, 60V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 34.5V 30A 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29X4287 | 75C8203 | V26MLA0603H |
| Product Name | Varistor, 26V, 60V, 0603, Full Reel; Voltage Rating Vac Littelfuse | Varistor, 26V, 60V, 0603; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |