VARISTOR 1KV 22KA RADIAL
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.625kV; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V25S625P | 51R1847 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse |
| Package | Through Hole |