METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.01kV; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
VARISTOR 620V 22KA RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64R7685 | V25S385P |
| Product Name | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |