VARISTOR 470V 22KA RADIAL
VARISTOR, MOV, 765V, RADIAL LEADED; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:765V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V25S300P | 37AC4553 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 765V, Radial Leaded; Voltage Rating Vac Littelfuse |
| Package | Through Hole |