Win Source Part Number: 1361143-V25S250P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™ 25S
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1750 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 22 kA
Energy: 435J
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:640V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
VARISTOR, MOV, 640V, RADIAL LEADED; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:640V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
VARISTOR 390V 22KA RADIAL
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361143-V25S250P | 64R7681 | 37AC4552 | V25S250P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse | Varistor, Mov, 640V, Radial Leaded; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Radial | Through Hole |