Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V25S230P

Description
VARISTOR 360V 22KA RADIAL
Description
VARISTOR 360V 22KA RADIAL

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V25S230P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V25S230P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V25S230P
VARISTOR 360V 22KA RADIAL

VARISTOR 360V 22KA RADIAL

Supplier's Site
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse - 64R7680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse
64R7680
Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse 64R7680
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:585V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes

METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:585V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V25S230P 64R7680
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data