Manufacturer: Littelfuse Inc.
Win Source Part Number: 807370-V25S140P
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 198V
Varistor Voltage (Typ): 220V
Maximum AC Volts: 140V
Maximum DC Volts: 180V
Energy: 285J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: Radial
Varistor Voltage (Maximum): 242V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 3500pF at 1MHz
VARISTOR 220V 22KA RADIAL
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 807370-V25S140P | V25S140P | 64R7678 |
| Product Name | TVS - TVS - Varistors, MOVs - V25S140P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse |
| CT | 3500 pF |