VARISTOR 180V 22KA RADIAL
VARISTOR, MOV, 295V, RADIAL LEADED; Voltage Rating VAC:115V; Voltage Rating V DC:150V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:295V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:295V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA; Peak Energy (10/1000uS):230JRoHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V25S115P | 37AC4551 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 295V, Radial Leaded; Voltage Rating Vac Littelfuse |
| Package | Through Hole |