VARISTOR 390V 40KA DISC 40MM
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:HA Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V251HA40 | 09F2126 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse |
| Package | Bolt Mount |