Littelfuse, Inc. Varistor/MOV V251DA40

Description
TVS VARISTOR, MOV, 250/330 V, DA SERIES, 650 V, DISC 40 MM, METAL OXIDE VARISTOR, RED. FREE 2 YEAR RADWELL WARRANTY
Description
TVS VARISTOR, MOV, 250/330 V, DA SERIES, 650 V, DISC 40 MM, METAL OXIDE VARISTOR, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 21566070 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21566070
Varistor/MOV 21566070
TVS VARISTOR, MOV, 250/330 V, DA SERIES, 650 V, DISC 40 MM, METAL OXIDE VARISTOR, RED. FREE 2 YEAR RADWELL WARRANTY

TVS VARISTOR, MOV, 250/330 V, DA SERIES, 650 V, DISC 40 MM, METAL OXIDE VARISTOR, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Varistor, Circuit Protection;250VAC;650V;40000A;Metal Oxide;5000pF;Screw - 70184593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;250VAC;650V;40000A;Metal Oxide;5000pF;Screw
70184593
Varistor, Circuit Protection;250VAC;650V;40000A;Metal Oxide;5000pF;Screw 70184593
The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: 150 V to 575 V

The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: 150 V to 575 V
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 21566070 70184593
Product Name Varistor/MOV Varistor, Circuit Protection;250VAC;650V;40000A;Metal Oxide;5000pF;Screw
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 420TPMOVSL-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - TE/XHP Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details