METAL OXIDE VARISTOR, 330V, 650V, 40MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:DA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:250V RoHS Compliant: Yes
VARISTOR 390V 40KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2123 | V251DA40 |
| Product Name | Metal Oxide Varistor, 330V, 650V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |