Littelfuse, Inc. Varistor, Circuit Protection;250VAC/330VDC;620V;Metal Oxide;10000pF;Screw V251BA60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;250VAC/330VDC;620V;Metal Oxide;10000pF;Screw - 70184585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;250VAC/330VDC;620V;Metal Oxide;10000pF;Screw
70184585
Varistor, Circuit Protection;250VAC/330VDC;620V;Metal Oxide;10000pF;Screw 70184585
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184585
Product Name Varistor, Circuit Protection;250VAC/330VDC;620V;Metal Oxide;10000pF;Screw
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 180TPMOVS - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 180 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
Varistors - 2111147 - RS Components, Ltd.
Specs
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Metal Oxide Varistors MOV Series - MDE-53D201K – MDE-53D222K - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details