Win Source Part Number: 1227438-V250SM20
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SM20
Package: Tray
Number of Circuits: 1
Standard Package: 108
Mounting: SMD (SMT)
Capacitance @ Frequency: 1000 pF @ 1 MHz
Varistor Voltage (Min): 354 V
Varistor Voltage (Typ): 391.5 V
Varistor Voltage (Max): 429 V
Current - Surge: 6.5 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 330 V
Energy: 130J
Package / Case: Disc 20mm, Tabbed SMD
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3546,-V250SM20
VARISTOR 391.5V 6.5KA DISC 20MM
VARISTOR, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:SM20 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1227438-V250SM20 | V250SM20 | 72R4437 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm, Tabbed SMD | Surface Mount |