Win Source Part Number: 1136211-V250LT20AP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LT
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 500 pF @ 1 MHz
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 4.5 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 330 V
Energy: 72J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 18-V250LT20APCT,-V25
METAL OXIDE VARISTOR, 330V 650V RAD, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 390V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1136211-V250LT20AP | 58K7425 | V250LT20AP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistor, 330V 650V Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |