VARISTOR 390V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 330V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LS Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:220pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V250LS10P | 58K7419 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 330V 650V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |