Littelfuse, Inc. Varistor, 21.0J, 250Vac; Voltage Rating Vac Littelfuse V250LA4P.

Description
VARISTOR, 21.0J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 21.0J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 21.0J, 250Vac; Voltage Rating Vac Littelfuse - 93K1250 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 21.0J, 250Vac; Voltage Rating Vac Littelfuse
93K1250
Varistor, 21.0J, 250Vac; Voltage Rating Vac Littelfuse 93K1250
VARISTOR, 21.0J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 21.0J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93K1250
Product Name Varistor, 21.0J, 250Vac; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
Low-leakage switching diode - BAS416-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers