VARISTOR, MOV, 620V, DISC 20MM; Voltage Rating VAC:250V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR 383.5V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31M3114 | V250LA40CPX620 |
| Product Name | Varistor, Mov, 620V, Disc 20Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |