VARISTOR 383.5V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 330V 620V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1000pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 330 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 620 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V250LA40BP | 58K7415 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 330V 620V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |