Win Source Part Number: 1361076-V250LA2P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 250 V
Maximum DC Volts: 330 V
Varistor Voltage (Min): 369 V
Varistor Voltage (Typ): 410 V
Varistor Voltage (Max): 451 V
Current - Surge: 1.2 kA
Energy: 21J
VARISTOR 410V 1.2KA DISC 7MM
Varistor, MOV, LA Series, 330 V, 1.2 kA, Disc 7mm, Metal Oxide Varistor (MOV), 730 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 330V 730V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:90pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361076-V250LA2P | V250LA2P | 93K1248 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 330 V, 1.2 Ka, Disc 7Mm, Metal Oxide Varistor (Mov), 730 V Rohs Compliant Littelfuse |
| Package | Disc 7mm | Through Hole |