Manufacturer: Littelfuse Inc.
Win Source Part Number: 902435-V250LA10CP
Series: C-III
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 390 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8533.40.4000
Other Part Number: -V250LA10CP, F10949, V250LA10CP-ND
VARISTOR 390V 3.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902435-V250LA10CP | V250LA10CP |
| Product Name | TVS - TVS - Varistors, MOVs - V250LA10CP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |