Littelfuse, Inc. Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse V24ZA50

Description
METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse - 09F2099 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse
09F2099
Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse 09F2099
METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes

METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F2099
Product Name Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes, Rectifiers - Arrays - 15CTQ035-1PBF - 1121326-15CTQ035-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers