Littelfuse, Inc. Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse V24ZA20P

Description
VARISTOR, 43V, 14VAC, 18VDC, DISC 20MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):12JRoHS Compliant: Yes
Description
VARISTOR, 43V, 14VAC, 18VDC, DISC 20MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):12JRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse - 64W7771 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse
64W7771
Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse 64W7771
VARISTOR, 43V, 14VAC, 18VDC, DISC 20MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):12JRoHS Compliant: Yes

VARISTOR, 43V, 14VAC, 18VDC, DISC 20MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):12JRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7771
Product Name Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details